Vishay Intertechnology, Inc. RES 3.01K OHM 10W 0.1% WW AXIAL RWR78S3011BSS73

Description
RES 3.01Kohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 10W 0.1% WW AXIAL - RWR78S3011BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 10W 0.1% WW AXIAL
RWR78S3011BSS73
RES 3.01K OHM 10W 0.1% WW AXIAL RWR78S3011BSS73
RES 3.01Kohm 10W 0.1% WW AXIAL

RES 3.01Kohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3011BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3011BSS73-ND
Through Hole Resistors RWR78S3011BSS73-ND
3.01 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3011BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3011BSS73
Wirewound Resistors 3110-RWR78S3011BSS73
ESS-10 3.01K .1% RWR78S3011BS S73

ESS-10 3.01K .1% RWR78S3011BS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3011BSS73 RWR78S3011BSS73-ND 3110-RWR78S3011BSS73
Product Name RES 3.01K OHM 10W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details