Vishay Intertechnology, Inc. Through Hole Resistors RWR78S3011BRRSL

Description
3.01 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S3011BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3011BRRSL-ND
Through Hole Resistors RWR78S3011BRRSL-ND
3.01 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.01K OHM 10W 0.1% WW AXIAL - RWR78S3011BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 10W 0.1% WW AXIAL
RWR78S3011BRRSL
RES 3.01K OHM 10W 0.1% WW AXIAL RWR78S3011BRRSL
RES 3.01Kohm 10W 0.1% WW AXIAL

RES 3.01Kohm 10W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S3011BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3011BRRSL
Wirewound Resistors 3110-RWR78S3011BRRSL
ESS-10 3.01K .1% RWR78S3011BR RSL

ESS-10 3.01K .1% RWR78S3011BR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3011BRRSL-ND RWR78S3011BRRSL 3110-RWR78S3011BRRSL
Product Name Through Hole Resistors RES 3.01K OHM 10W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details