RES 3.01Kohm 10W 0.1% WW AXIAL
3.01 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-10 3.01K .1% RWR78S3011BR BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR78S3011BRBSL | RWR78S3011BRBSL-ND | 3110-RWR78S3011BRBSL |
| Product Name | RES 3.01K OHM 10W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 3010 ohms | 3010 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Configuration | Single Resistor |