ESS-10 3.01K .1% RWR78S3011BR B12
RES 3.01Kohm 10W 0.1% WW AXIAL
3.01 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78S3011BRB12 | RWR78S3011BRB12 | RWR78S3011BRB12-ND |
| Product Name | Wirewound Resistors | RES 3.01K OHM 10W 0.1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3010 ohms | 3010 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 10 watts | 10 watts |