Vishay Intertechnology, Inc. Through Hole Resistors RWR78S3010FRB12

Description
301 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
301 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S3010FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3010FRB12-ND
Through Hole Resistors RWR78S3010FRB12-ND
301 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3010FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3010FRB12
Wirewound Resistors 3110-RWR78S3010FRB12
ESS-10 301 1% RWR78S3010FR B12

ESS-10 301 1% RWR78S3010FR B12

Supplier's Site Datasheet
RES 301 OHM 10W 1% WW AXIAL - RWR78S3010FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 10W 1% WW AXIAL
RWR78S3010FRB12
RES 301 OHM 10W 1% WW AXIAL RWR78S3010FRB12
RES 301ohm 10W 1% WW AXIAL

RES 301ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S3010FRB12-ND 3110-RWR78S3010FRB12 RWR78S3010FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 301 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details