Vishay Intertechnology, Inc. RES 301 OHM 10W 1% WW AXIAL RWR78S3010FMRSL

Description
RES 301ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 10W 1% WW AXIAL - RWR78S3010FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 10W 1% WW AXIAL
RWR78S3010FMRSL
RES 301 OHM 10W 1% WW AXIAL RWR78S3010FMRSL
RES 301ohm 10W 1% WW AXIAL

RES 301ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S3010FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3010FMRSL
Wirewound Resistors 3110-RWR78S3010FMRSL
ESS-10 301 1% RWR78S3010FM RSL

ESS-10 301 1% RWR78S3010FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3010FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3010FMRSL-ND
Through Hole Resistors RWR78S3010FMRSL-ND
301 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S3010FMRSL 3110-RWR78S3010FMRSL RWR78S3010FMRSL-ND
Product Name RES 301 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details