Vishay Intertechnology, Inc. Through Hole Resistors RWR78S3001FRB12

Description
3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S3001FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3001FRB12-ND
Through Hole Resistors RWR78S3001FRB12-ND
3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3K OHM 10W 1% WW AXIAL - RWR78S3001FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 10W 1% WW AXIAL
RWR78S3001FRB12
RES 3K OHM 10W 1% WW AXIAL RWR78S3001FRB12
RES 3Kohm 10W 1% WW AXIAL

RES 3Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S3001FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3001FRB12
Wirewound Resistors 3110-RWR78S3001FRB12
ESS-10 3K 1% RWR78S3001FR B12

ESS-10 3K 1% RWR78S3001FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3001FRB12-ND RWR78S3001FRB12 3110-RWR78S3001FRB12
Product Name Through Hole Resistors RES 3K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - C1039RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details