Vishay Intertechnology, Inc. RES 2.94 OHM 10W 1% WW AXIAL RWR78S2R94FRRSL

Description
RES 2.94ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.94ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94 OHM 10W 1% WW AXIAL - RWR78S2R94FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 10W 1% WW AXIAL
RWR78S2R94FRRSL
RES 2.94 OHM 10W 1% WW AXIAL RWR78S2R94FRRSL
RES 2.94ohm 10W 1% WW AXIAL

RES 2.94ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2R94FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R94FRRSL-ND
Through Hole Resistors RWR78S2R94FRRSL-ND
2.94 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.94 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2R94FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R94FRRSL
Wirewound Resistors 3110-RWR78S2R94FRRSL
ESS-10 2.94 1% RWR78S2R94FR RSL

ESS-10 2.94 1% RWR78S2R94FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2R94FRRSL RWR78S2R94FRRSL-ND 3110-RWR78S2R94FRRSL
Product Name RES 2.94 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.94 ohms 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details