Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2R94FRBSL

Description
ESS-10 2.94 1% RWR78S2R94FR BSL
Request a Quote Datasheet
Description
ESS-10 2.94 1% RWR78S2R94FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2R94FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R94FRBSL
Wirewound Resistors 3110-RWR78S2R94FRBSL
ESS-10 2.94 1% RWR78S2R94FR BSL

ESS-10 2.94 1% RWR78S2R94FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2R94FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R94FRBSL-ND
Through Hole Resistors RWR78S2R94FRBSL-ND
2.94 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.94 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.94 OHM 10W 1% WW AXIAL - RWR78S2R94FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 10W 1% WW AXIAL
RWR78S2R94FRBSL
RES 2.94 OHM 10W 1% WW AXIAL RWR78S2R94FRBSL
RES 2.94ohm 10W 1% WW AXIAL

RES 2.94ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2R94FRBSL RWR78S2R94FRBSL-ND RWR78S2R94FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.94 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.94 ohms 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details