2.94 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-10 2.94 1% RWR78S2R94FR B12
RES 2.94ohm 10W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S2R94FRB12-ND | 3110-RWR78S2R94FRB12 | RWR78S2R94FRB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 2.94 OHM 10W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 2.94 ohms | 2.94 ohms | 2.94 ohms |