Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2R70FRBSL

Description
2.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2R70FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R70FRBSL-ND
Through Hole Resistors RWR78S2R70FRBSL-ND
2.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2R70FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R70FRBSL
Wirewound Resistors 3110-RWR78S2R70FRBSL
ESS-10 2.7 1% RWR78S2R70FR BSL

ESS-10 2.7 1% RWR78S2R70FR BSL

Supplier's Site Datasheet
RES 2.7 OHM 10W 1% WW AXIAL - RWR78S2R70FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 10W 1% WW AXIAL
RWR78S2R70FRBSL
RES 2.7 OHM 10W 1% WW AXIAL RWR78S2R70FRBSL
RES 2.7ohm 10W 1% WW AXIAL

RES 2.7ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2R70FRBSL-ND 3110-RWR78S2R70FRBSL RWR78S2R70FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.7 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details