RES 2.49ohm 10W 1% WW AXIAL
ESS-10 2.49 1% RWR78S2R49FR RSL
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RWR78S2R49FRRSL | 3110-RWR78S2R49FRRSL |
| Product Name | RES 2.49 OHM 10W 1% WW AXIAL | Wirewound Resistors |
| Mounting / Packaging | Axial Leads |