2.49 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.49ohm 10W 0.1% WW AXIAL
ESS-10 2.49 .1% RWR78S2R49BR B12
Resistor,Metal Alloy,2.49Ohms,.1+/-
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S2R49BRB12-ND | RWR78S2R49BRB12 | 3110-RWR78S2R49BRB12 | 17M9173 |
| Product Name | Through Hole Resistors | RES 2.49 OHM 10W 0.1% WW AXIAL | Wirewound Resistors | Resistor,metal Alloy,2.49Ohms,.1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 2.49 ohms | 2.49 ohms | 2.49 ohms |