Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2R37FSB12

Description
2.37 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.37 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2R37FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R37FSB12-ND
Through Hole Resistors RWR78S2R37FSB12-ND
2.37 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.37 OHM 10W 1% WW AXIAL - RWR78S2R37FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 10W 1% WW AXIAL
RWR78S2R37FSB12
RES 2.37 OHM 10W 1% WW AXIAL RWR78S2R37FSB12
RES 2.37ohm 10W 1% WW AXIAL

RES 2.37ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2R37FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R37FSB12
Wirewound Resistors 3110-RWR78S2R37FSB12
ESS-10 2.37 1% RWR78S2R37FS B12

ESS-10 2.37 1% RWR78S2R37FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2R37FSB12-ND RWR78S2R37FSB12 3110-RWR78S2R37FSB12
Product Name Through Hole Resistors RES 2.37 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers