Vishay Intertechnology, Inc. RES 2.15 OHM 10W 1% WW AXIAL RWR78S2R15FRBSL

Description
RES 2.15ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.15ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 10W 1% WW AXIAL - RWR78S2R15FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 10W 1% WW AXIAL
RWR78S2R15FRBSL
RES 2.15 OHM 10W 1% WW AXIAL RWR78S2R15FRBSL
RES 2.15ohm 10W 1% WW AXIAL

RES 2.15ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2R15FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R15FRBSL
Wirewound Resistors 3110-RWR78S2R15FRBSL
ESS-10 2.15 1% RWR78S2R15FR BSL

ESS-10 2.15 1% RWR78S2R15FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2R15FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R15FRBSL-ND
Through Hole Resistors RWR78S2R15FRBSL-ND
2.15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2R15FRBSL 3110-RWR78S2R15FRBSL RWR78S2R15FRBSL-ND
Product Name RES 2.15 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers