Vishay Intertechnology, Inc. RES 2.15 OHM 10W 1% WW AXIAL RWR78S2R15FPBSL

Description
RES 2.15ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.15ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 10W 1% WW AXIAL - RWR78S2R15FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 10W 1% WW AXIAL
RWR78S2R15FPBSL
RES 2.15 OHM 10W 1% WW AXIAL RWR78S2R15FPBSL
RES 2.15ohm 10W 1% WW AXIAL

RES 2.15ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2R15FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R15FPBSL-ND
Through Hole Resistors RWR78S2R15FPBSL-ND
2.15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2R15FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R15FPBSL
Wirewound Resistors 3110-RWR78S2R15FPBSL
ESS-10 2.15 1% RWR78S2R15FP BSL

ESS-10 2.15 1% RWR78S2R15FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2R15FPBSL RWR78S2R15FPBSL-ND 3110-RWR78S2R15FPBSL
Product Name RES 2.15 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details