Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2R15FPB12

Description
2.15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2R15FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R15FPB12-ND
Through Hole Resistors RWR78S2R15FPB12-ND
2.15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2R15FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R15FPB12
Wirewound Resistors 3110-RWR78S2R15FPB12
ESS-10 2.15 1% RWR78S2R15FP B12

ESS-10 2.15 1% RWR78S2R15FP B12

Supplier's Site Datasheet
RES 2.15 OHM 10W 1% WW AXIAL - RWR78S2R15FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 10W 1% WW AXIAL
RWR78S2R15FPB12
RES 2.15 OHM 10W 1% WW AXIAL RWR78S2R15FPB12
RES 2.15ohm 10W 1% WW AXIAL

RES 2.15ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2R15FPB12-ND 3110-RWR78S2R15FPB12 RWR78S2R15FPB12
Product Name Through Hole Resistors Wirewound Resistors RES 2.15 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details