ESS-10 2.15 .1% RWR78S2R15BR RSL
2.15 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.15ohm 10W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78S2R15BRRSL | RWR78S2R15BRRSL-ND | RWR78S2R15BRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 2.15 OHM 10W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 2.15 ohms | 2.15 ohms | 2.15 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |