Vishay Intertechnology, Inc. RES 2.15 OHM 10W 0.1% WW AXIAL RWR78S2R15BRB12

Description
RES 2.15ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.15ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 10W 0.1% WW AXIAL - RWR78S2R15BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 10W 0.1% WW AXIAL
RWR78S2R15BRB12
RES 2.15 OHM 10W 0.1% WW AXIAL RWR78S2R15BRB12
RES 2.15ohm 10W 0.1% WW AXIAL

RES 2.15ohm 10W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2R15BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R15BRB12
Wirewound Resistors 3110-RWR78S2R15BRB12
ESS-10 2.15 .1% RWR78S2R15BR B12

ESS-10 2.15 .1% RWR78S2R15BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2R15BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R15BRB12-ND
Through Hole Resistors RWR78S2R15BRB12-ND
2.15 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2R15BRB12 3110-RWR78S2R15BRB12 RWR78S2R15BRB12-ND
Product Name RES 2.15 OHM 10W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details