Vishay Intertechnology, Inc. RES 2.05 OHM 10W 1% WW AXIAL RWR78S2R05FRRSL

Description
RES 2.05ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.05ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05 OHM 10W 1% WW AXIAL - RWR78S2R05FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 10W 1% WW AXIAL
RWR78S2R05FRRSL
RES 2.05 OHM 10W 1% WW AXIAL RWR78S2R05FRRSL
RES 2.05ohm 10W 1% WW AXIAL

RES 2.05ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2R05FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R05FRRSL
Wirewound Resistors 3110-RWR78S2R05FRRSL
ESS-10 2.05 1% RWR78S2R05FR RSL

ESS-10 2.05 1% RWR78S2R05FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR78S2R05FRRSL 3110-RWR78S2R05FRRSL
Product Name RES 2.05 OHM 10W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details