Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2R00FSBSL

Description
2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2R00FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R00FSBSL-ND
Through Hole Resistors RWR78S2R00FSBSL-ND
2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2R00FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R00FSBSL
Wirewound Resistors 3110-RWR78S2R00FSBSL
ESS-10 2 1% RWR78S2R00FS BSL

ESS-10 2 1% RWR78S2R00FS BSL

Supplier's Site Datasheet
RES 2 OHM 10W 1% WW AXIAL - RWR78S2R00FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 10W 1% WW AXIAL
RWR78S2R00FSBSL
RES 2 OHM 10W 1% WW AXIAL RWR78S2R00FSBSL
RES 2ohm 10W 1% WW AXIAL

RES 2ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2R00FSBSL-ND 3110-RWR78S2R00FSBSL RWR78S2R00FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 2 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers