Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2R00FRS73

Description
ESS-10 2 1% RWR78S2R00FR S73
Request a Quote Datasheet
Description
ESS-10 2 1% RWR78S2R00FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2R00FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R00FRS73
Wirewound Resistors 3110-RWR78S2R00FRS73
ESS-10 2 1% RWR78S2R00FR S73

ESS-10 2 1% RWR78S2R00FR S73

Supplier's Site Datasheet
RES 2 OHM 10W 1% WW AXIAL - RWR78S2R00FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 10W 1% WW AXIAL
RWR78S2R00FRS73
RES 2 OHM 10W 1% WW AXIAL RWR78S2R00FRS73
RES 2ohm 10W 1% WW AXIAL

RES 2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2R00FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R00FRS73-ND
Through Hole Resistors RWR78S2R00FRS73-ND
2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2R00FRS73 RWR78S2R00FRS73 RWR78S2R00FRS73-ND
Product Name Wirewound Resistors RES 2 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129392-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details