Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2R00FPRSL

Description
ESS-10 2 1% RWR78S2R00FP RSL
Request a Quote Datasheet
Description
ESS-10 2 1% RWR78S2R00FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2R00FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R00FPRSL
Wirewound Resistors 3110-RWR78S2R00FPRSL
ESS-10 2 1% RWR78S2R00FP RSL

ESS-10 2 1% RWR78S2R00FP RSL

Supplier's Site Datasheet
RES 2 OHM 10W 1% WW AXIAL - RWR78S2R00FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 10W 1% WW AXIAL
RWR78S2R00FPRSL
RES 2 OHM 10W 1% WW AXIAL RWR78S2R00FPRSL
RES 2ohm 10W 1% WW AXIAL

RES 2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2R00FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R00FPRSL-ND
Through Hole Resistors RWR78S2R00FPRSL-ND
2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2R00FPRSL RWR78S2R00FPRSL RWR78S2R00FPRSL-ND
Product Name Wirewound Resistors RES 2 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details