Vishay Intertechnology, Inc. RES 2 OHM 10W 1% WW AXIAL RWR78S2R00FPB12

Description
RES 2ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 10W 1% WW AXIAL - RWR78S2R00FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 10W 1% WW AXIAL
RWR78S2R00FPB12
RES 2 OHM 10W 1% WW AXIAL RWR78S2R00FPB12
RES 2ohm 10W 1% WW AXIAL

RES 2ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2R00FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2R00FPB12
Wirewound Resistors 3110-RWR78S2R00FPB12
ESS-10 2 1% RWR78S2R00FP B12

ESS-10 2 1% RWR78S2R00FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2R00FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2R00FPB12-ND
Through Hole Resistors RWR78S2R00FPB12-ND
2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2R00FPB12 3110-RWR78S2R00FPB12 RWR78S2R00FPB12-ND
Product Name RES 2 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details