Vishay Intertechnology, Inc. Through Hole Resistors RWR78S29R4FRS73

Description
29.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
29.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S29R4FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S29R4FRS73-ND
Through Hole Resistors RWR78S29R4FRS73-ND
29.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

29.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 29.4 OHM 10W 1% WW AXIAL - RWR78S29R4FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 10W 1% WW AXIAL
RWR78S29R4FRS73
RES 29.4 OHM 10W 1% WW AXIAL RWR78S29R4FRS73
RES 29.4ohm 10W 1% WW AXIAL

RES 29.4ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S29R4FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S29R4FRS73
Wirewound Resistors 3110-RWR78S29R4FRS73
ESS-10 29.4 1% RWR78S29R4FR S73

ESS-10 29.4 1% RWR78S29R4FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S29R4FRS73-ND RWR78S29R4FRS73 3110-RWR78S29R4FRS73
Product Name Through Hole Resistors RES 29.4 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers