Vishay Intertechnology, Inc. RES 29.4 OHM 10W 1% WW AXIAL RWR78S29R4FRBSL

Description
RES 29.4ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 10W 1% WW AXIAL - RWR78S29R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 10W 1% WW AXIAL
RWR78S29R4FRBSL
RES 29.4 OHM 10W 1% WW AXIAL RWR78S29R4FRBSL
RES 29.4ohm 10W 1% WW AXIAL

RES 29.4ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S29R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S29R4FRBSL-ND
Through Hole Resistors RWR78S29R4FRBSL-ND
29.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

29.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S29R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S29R4FRBSL
Wirewound Resistors 3110-RWR78S29R4FRBSL
ESS-10 29.4 1% RWR78S29R4FR BSL

ESS-10 29.4 1% RWR78S29R4FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S29R4FRBSL RWR78S29R4FRBSL-ND 3110-RWR78S29R4FRBSL
Product Name RES 29.4 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details