Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2940FRB12

Description
294 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
294 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2940FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2940FRB12-ND
Through Hole Resistors RWR78S2940FRB12-ND
294 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 294 OHM 10W 1% WW AXIAL - RWR78S2940FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 10W 1% WW AXIAL
RWR78S2940FRB12
RES 294 OHM 10W 1% WW AXIAL RWR78S2940FRB12
RES 294ohm 10W 1% WW AXIAL

RES 294ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2940FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2940FRB12
Wirewound Resistors 3110-RWR78S2940FRB12
ESS-10 294 1% RWR78S2940FR B12

ESS-10 294 1% RWR78S2940FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2940FRB12-ND RWR78S2940FRB12 3110-RWR78S2940FRB12
Product Name Through Hole Resistors RES 294 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers