Vishay Intertechnology, Inc. RES 2.87K OHM 10W 1% WW AXIAL RWR78S2871FRRSL

Description
RES 2.87Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 10W 1% WW AXIAL - RWR78S2871FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 10W 1% WW AXIAL
RWR78S2871FRRSL
RES 2.87K OHM 10W 1% WW AXIAL RWR78S2871FRRSL
RES 2.87Kohm 10W 1% WW AXIAL

RES 2.87Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2871FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2871FRRSL-ND
Through Hole Resistors RWR78S2871FRRSL-ND
2.87 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2871FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2871FRRSL
Wirewound Resistors 3110-RWR78S2871FRRSL
ESS-10 2.87K 1% RWR78S2871FR RSL

ESS-10 2.87K 1% RWR78S2871FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2871FRRSL RWR78S2871FRRSL-ND 3110-RWR78S2871FRRSL
Product Name RES 2.87K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms 2870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details