Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2800FSRSL

Description
ESS-10 280 1% RWR78S2800FS RSL
Request a Quote Datasheet
Description
ESS-10 280 1% RWR78S2800FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2800FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2800FSRSL
Wirewound Resistors 3110-RWR78S2800FSRSL
ESS-10 280 1% RWR78S2800FS RSL

ESS-10 280 1% RWR78S2800FS RSL

Supplier's Site Datasheet
RES 280 OHM 10W 1% WW AXIAL - RWR78S2800FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 10W 1% WW AXIAL
RWR78S2800FSRSL
RES 280 OHM 10W 1% WW AXIAL RWR78S2800FSRSL
RES 280ohm 10W 1% WW AXIAL

RES 280ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2800FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2800FSRSL-ND
Through Hole Resistors RWR78S2800FSRSL-ND
280 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2800FSRSL RWR78S2800FSRSL RWR78S2800FSRSL-ND
Product Name Wirewound Resistors RES 280 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers