Vishay Intertechnology, Inc. RES 280 OHM 10W 1% WW AXIAL RWR78S2800FSB12

Description
RES 280ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 280ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 10W 1% WW AXIAL - RWR78S2800FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 10W 1% WW AXIAL
RWR78S2800FSB12
RES 280 OHM 10W 1% WW AXIAL RWR78S2800FSB12
RES 280ohm 10W 1% WW AXIAL

RES 280ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2800FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2800FSB12
Wirewound Resistors 3110-RWR78S2800FSB12
ESS-10 280 1% RWR78S2800FS B12

ESS-10 280 1% RWR78S2800FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2800FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2800FSB12-ND
Through Hole Resistors RWR78S2800FSB12-ND
280 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2800FSB12 3110-RWR78S2800FSB12 RWR78S2800FSB12-ND
Product Name RES 280 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details