Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2800FRRSL

Description
ESS-10 280 1% RWR78S2800FR RSL
Request a Quote Datasheet
Description
ESS-10 280 1% RWR78S2800FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2800FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2800FRRSL
Wirewound Resistors 3110-RWR78S2800FRRSL
ESS-10 280 1% RWR78S2800FR RSL

ESS-10 280 1% RWR78S2800FR RSL

Supplier's Site Datasheet
RES 280 OHM 10W 1% WW AXIAL - RWR78S2800FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 10W 1% WW AXIAL
RWR78S2800FRRSL
RES 280 OHM 10W 1% WW AXIAL RWR78S2800FRRSL
RES 280ohm 10W 1% WW AXIAL

RES 280ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2800FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2800FRRSL-ND
Through Hole Resistors RWR78S2800FRRSL-ND
280 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2800FRRSL RWR78S2800FRRSL RWR78S2800FRRSL-ND
Product Name Wirewound Resistors RES 280 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details