Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2800FRB12

Description
280 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
280 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2800FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2800FRB12-ND
Through Hole Resistors RWR78S2800FRB12-ND
280 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2800FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2800FRB12
Wirewound Resistors 3110-RWR78S2800FRB12
ESS-10 280 1% RWR78S2800FR B12

ESS-10 280 1% RWR78S2800FR B12

Supplier's Site Datasheet
RES 280 OHM 10W 1% WW AXIAL - RWR78S2800FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 10W 1% WW AXIAL
RWR78S2800FRB12
RES 280 OHM 10W 1% WW AXIAL RWR78S2800FRB12
RES 280ohm 10W 1% WW AXIAL

RES 280ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2800FRB12-ND 3110-RWR78S2800FRB12 RWR78S2800FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 280 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details