Vishay Intertechnology, Inc. RES 27.4K OHM 10W 1% WW AXIAL RWR78S2742FRBSL

Description
RES 27.4Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 10W 1% WW AXIAL - RWR78S2742FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 10W 1% WW AXIAL
RWR78S2742FRBSL
RES 27.4K OHM 10W 1% WW AXIAL RWR78S2742FRBSL
RES 27.4Kohm 10W 1% WW AXIAL

RES 27.4Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2742FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2742FRBSL-ND
Through Hole Resistors RWR78S2742FRBSL-ND
27.4 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.4 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2742FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2742FRBSL
Wirewound Resistors 3110-RWR78S2742FRBSL
ESS-10 27.4K 1% RWR78S2742FR BSL

ESS-10 27.4K 1% RWR78S2742FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2742FRBSL RWR78S2742FRBSL-ND 3110-RWR78S2742FRBSL
Product Name RES 27.4K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms 27400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers