Vishay Intertechnology, Inc. RES 2.74K OHM 10W 1% WW AXIAL RWR78S2741FSBSL

Description
RES 2.74Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 10W 1% WW AXIAL - RWR78S2741FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 10W 1% WW AXIAL
RWR78S2741FSBSL
RES 2.74K OHM 10W 1% WW AXIAL RWR78S2741FSBSL
RES 2.74Kohm 10W 1% WW AXIAL

RES 2.74Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2741FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2741FSBSL-ND
Through Hole Resistors RWR78S2741FSBSL-ND
2.74 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2741FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2741FSBSL
Wirewound Resistors 3110-RWR78S2741FSBSL
ESS-10 2.74K 1% RWR78S2741FS BSL

ESS-10 2.74K 1% RWR78S2741FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2741FSBSL RWR78S2741FSBSL-ND 3110-RWR78S2741FSBSL
Product Name RES 2.74K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details