Vishay Intertechnology, Inc. RES 26.1 OHM 10W 1% WW AXIAL RWR78S26R1FSRSL

Description
RES 26.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 10W 1% WW AXIAL - RWR78S26R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 10W 1% WW AXIAL
RWR78S26R1FSRSL
RES 26.1 OHM 10W 1% WW AXIAL RWR78S26R1FSRSL
RES 26.1ohm 10W 1% WW AXIAL

RES 26.1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S26R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S26R1FSRSL-ND
Through Hole Resistors RWR78S26R1FSRSL-ND
26.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

26.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S26R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S26R1FSRSL
Wirewound Resistors 3110-RWR78S26R1FSRSL
ESS-10 26.1 1% RWR78S26R1FS RSL

ESS-10 26.1 1% RWR78S26R1FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S26R1FSRSL RWR78S26R1FSRSL-ND 3110-RWR78S26R1FSRSL
Product Name RES 26.1 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details