Vishay Intertechnology, Inc. RES 26.1 OHM 10W 1% WW AXIAL RWR78S26R1FRB12

Description
RES 26.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 10W 1% WW AXIAL - RWR78S26R1FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 10W 1% WW AXIAL
RWR78S26R1FRB12
RES 26.1 OHM 10W 1% WW AXIAL RWR78S26R1FRB12
RES 26.1ohm 10W 1% WW AXIAL

RES 26.1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S26R1FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S26R1FRB12-ND
Through Hole Resistors RWR78S26R1FRB12-ND
26.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

26.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S26R1FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S26R1FRB12
Wirewound Resistors 3110-RWR78S26R1FRB12
ESS-10 26.1 1% RWR78S26R1FR B12

ESS-10 26.1 1% RWR78S26R1FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S26R1FRB12 RWR78S26R1FRB12-ND 3110-RWR78S26R1FRB12
Product Name RES 26.1 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details