Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2671FRS73

Description
ESS-10 2.67K 1% RWR78S2671FR S73
Request a Quote Datasheet
Description
ESS-10 2.67K 1% RWR78S2671FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2671FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2671FRS73
Wirewound Resistors 3110-RWR78S2671FRS73
ESS-10 2.67K 1% RWR78S2671FR S73

ESS-10 2.67K 1% RWR78S2671FR S73

Supplier's Site Datasheet
RES 2.67K OHM 10W 1% WW AXIAL - RWR78S2671FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 10W 1% WW AXIAL
RWR78S2671FRS73
RES 2.67K OHM 10W 1% WW AXIAL RWR78S2671FRS73
RES 2.67Kohm 10W 1% WW AXIAL

RES 2.67Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2671FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2671FRS73-ND
Through Hole Resistors RWR78S2671FRS73-ND
2.67 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.67 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2671FRS73 RWR78S2671FRS73 RWR78S2671FRS73-ND
Product Name Wirewound Resistors RES 2.67K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details