Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2670FSRSL

Description
267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2670FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2670FSRSL-ND
Through Hole Resistors RWR78S2670FSRSL-ND
267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 267 OHM 10W 1% WW AXIAL - RWR78S2670FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 10W 1% WW AXIAL
RWR78S2670FSRSL
RES 267 OHM 10W 1% WW AXIAL RWR78S2670FSRSL
RES 267ohm 10W 1% WW AXIAL

RES 267ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2670FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2670FSRSL
Wirewound Resistors 3110-RWR78S2670FSRSL
ESS-10 267 1% RWR78S2670FS RSL

ESS-10 267 1% RWR78S2670FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2670FSRSL-ND RWR78S2670FSRSL 3110-RWR78S2670FSRSL
Product Name Through Hole Resistors RES 267 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 267 ohms 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers