Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2670FMS73

Description
267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2670FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2670FMS73-ND
Through Hole Resistors RWR78S2670FMS73-ND
267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2670FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2670FMS73
Wirewound Resistors 3110-RWR78S2670FMS73
ESS-10 267 1% RWR78S2670FM S73

ESS-10 267 1% RWR78S2670FM S73

Supplier's Site Datasheet
RES 267 OHM 10W 1% WW AXIAL - RWR78S2670FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 10W 1% WW AXIAL
RWR78S2670FMS73
RES 267 OHM 10W 1% WW AXIAL RWR78S2670FMS73
RES 267ohm 10W 1% WW AXIAL

RES 267ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2670FMS73-ND 3110-RWR78S2670FMS73 RWR78S2670FMS73
Product Name Through Hole Resistors Wirewound Resistors RES 267 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 267 ohms 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details