Vishay Intertechnology, Inc. RES 267 OHM 10W 1% WW AXIAL RWR78S2670FMBSL

Description
RES 267ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 267ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 10W 1% WW AXIAL - RWR78S2670FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 10W 1% WW AXIAL
RWR78S2670FMBSL
RES 267 OHM 10W 1% WW AXIAL RWR78S2670FMBSL
RES 267ohm 10W 1% WW AXIAL

RES 267ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2670FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2670FMBSL-ND
Through Hole Resistors RWR78S2670FMBSL-ND
267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2670FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2670FMBSL
Wirewound Resistors 3110-RWR78S2670FMBSL
ESS-10 267 1% RWR78S2670FM BSL

ESS-10 267 1% RWR78S2670FM BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2670FMBSL RWR78S2670FMBSL-ND 3110-RWR78S2670FMBSL
Product Name RES 267 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers