ESS-10 25 .1% RWR78S25R0BR B12
25 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 25ohm 10W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78S25R0BRB12 | RWR78S25R0BRB12-ND | RWR78S25R0BRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 25 OHM 10W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 25 ohms | 25 ohms | 25 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |