Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2552FSBSL

Description
25.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
25.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2552FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2552FSBSL-ND
Through Hole Resistors RWR78S2552FSBSL-ND
25.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

25.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 25.5K OHM 10W 1% WW AXIAL - RWR78S2552FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 10W 1% WW AXIAL
RWR78S2552FSBSL
RES 25.5K OHM 10W 1% WW AXIAL RWR78S2552FSBSL
RES 25.5Kohm 10W 1% WW AXIAL

RES 25.5Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2552FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2552FSBSL
Wirewound Resistors 3110-RWR78S2552FSBSL
ESS-10 25.5K 1% RWR78S2552FS BSL

ESS-10 25.5K 1% RWR78S2552FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2552FSBSL-ND RWR78S2552FSBSL 3110-RWR78S2552FSBSL
Product Name Through Hole Resistors RES 25.5K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details