Vishay Intertechnology, Inc. RES 25.5K OHM 10W 1% WW AXIAL RWR78S2552FRS73

Description
RES 25.5Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 10W 1% WW AXIAL - RWR78S2552FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 10W 1% WW AXIAL
RWR78S2552FRS73
RES 25.5K OHM 10W 1% WW AXIAL RWR78S2552FRS73
RES 25.5Kohm 10W 1% WW AXIAL

RES 25.5Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2552FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2552FRS73-ND
Through Hole Resistors RWR78S2552FRS73-ND
25.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

25.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2552FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2552FRS73
Wirewound Resistors 3110-RWR78S2552FRS73
ESS-10 25.5K 1% RWR78S2552FR S73

ESS-10 25.5K 1% RWR78S2552FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2552FRS73 RWR78S2552FRS73-ND 3110-RWR78S2552FRS73
Product Name RES 25.5K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms 25500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers