Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2552FRBSL

Description
ESS-10 25.5K 1% RWR78S2552FR BSL
Request a Quote Datasheet
Description
ESS-10 25.5K 1% RWR78S2552FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2552FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2552FRBSL
Wirewound Resistors 3110-RWR78S2552FRBSL
ESS-10 25.5K 1% RWR78S2552FR BSL

ESS-10 25.5K 1% RWR78S2552FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2552FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2552FRBSL-ND
Through Hole Resistors RWR78S2552FRBSL-ND
25.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

25.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 25.5K OHM 10W 1% WW AXIAL - RWR78S2552FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 10W 1% WW AXIAL
RWR78S2552FRBSL
RES 25.5K OHM 10W 1% WW AXIAL RWR78S2552FRBSL
RES 25.5Kohm 10W 1% WW AXIAL

RES 25.5Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2552FRBSL RWR78S2552FRBSL-ND RWR78S2552FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 25.5K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 25500 ohms 25500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details