Vishay Intertechnology, Inc. RES 25.5K OHM 10W 1% WW AXIAL RWR78S2552FRB12

Description
RES 25.5Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 10W 1% WW AXIAL - RWR78S2552FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 10W 1% WW AXIAL
RWR78S2552FRB12
RES 25.5K OHM 10W 1% WW AXIAL RWR78S2552FRB12
RES 25.5Kohm 10W 1% WW AXIAL

RES 25.5Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2552FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2552FRB12-ND
Through Hole Resistors RWR78S2552FRB12-ND
25.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

25.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2552FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2552FRB12
Wirewound Resistors 3110-RWR78S2552FRB12
ESS-10 25.5K 1% RWR78S2552FR B12

ESS-10 25.5K 1% RWR78S2552FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2552FRB12 RWR78S2552FRB12-ND 3110-RWR78S2552FRB12
Product Name RES 25.5K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms 25500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details