Vishay Intertechnology, Inc. Through Hole Resistors RWR78S24R9FSS73

Description
24.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
24.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S24R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S24R9FSS73-ND
Through Hole Resistors RWR78S24R9FSS73-ND
24.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S24R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S24R9FSS73
Wirewound Resistors 3110-RWR78S24R9FSS73
ESS-10 24.9 1% RWR78S24R9FS S73

ESS-10 24.9 1% RWR78S24R9FS S73

Supplier's Site Datasheet
RES 24.9 OHM 10W 1% WW AXIAL - RWR78S24R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 10W 1% WW AXIAL
RWR78S24R9FSS73
RES 24.9 OHM 10W 1% WW AXIAL RWR78S24R9FSS73
RES 24.9ohm 10W 1% WW AXIAL

RES 24.9ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S24R9FSS73-ND 3110-RWR78S24R9FSS73 RWR78S24R9FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 24.9 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers