Vishay Intertechnology, Inc. Wirewound Resistors RWR78S24R9FSBSL

Description
ESS-10 24.9 1% RWR78S24R9FS BSL
Request a Quote Datasheet
Description
ESS-10 24.9 1% RWR78S24R9FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S24R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S24R9FSBSL
Wirewound Resistors 3110-RWR78S24R9FSBSL
ESS-10 24.9 1% RWR78S24R9FS BSL

ESS-10 24.9 1% RWR78S24R9FS BSL

Supplier's Site Datasheet
RES 24.9 OHM 10W 1% WW AXIAL - RWR78S24R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 10W 1% WW AXIAL
RWR78S24R9FSBSL
RES 24.9 OHM 10W 1% WW AXIAL RWR78S24R9FSBSL
RES 24.9ohm 10W 1% WW AXIAL

RES 24.9ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S24R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S24R9FSBSL-ND
Through Hole Resistors RWR78S24R9FSBSL-ND
24.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S24R9FSBSL RWR78S24R9FSBSL RWR78S24R9FSBSL-ND
Product Name Wirewound Resistors RES 24.9 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details