Vishay Intertechnology, Inc. RES 24.9K OHM 10W 1% WW AXIAL RWR78S2492FSRSL

Description
RES 24.9Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 10W 1% WW AXIAL - RWR78S2492FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 10W 1% WW AXIAL
RWR78S2492FSRSL
RES 24.9K OHM 10W 1% WW AXIAL RWR78S2492FSRSL
RES 24.9Kohm 10W 1% WW AXIAL

RES 24.9Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2492FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2492FSRSL
Wirewound Resistors 3110-RWR78S2492FSRSL
ESS-10 24.9K 1% RWR78S2492FS RSL

ESS-10 24.9K 1% RWR78S2492FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2492FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2492FSRSL-ND
Through Hole Resistors RWR78S2492FSRSL-ND
24.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2492FSRSL 3110-RWR78S2492FSRSL RWR78S2492FSRSL-ND
Product Name RES 24.9K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details