Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2492FRRSL

Description
ESS-10 24.9K 1% RWR78S2492FR RSL
Request a Quote Datasheet
Description
ESS-10 24.9K 1% RWR78S2492FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2492FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2492FRRSL
Wirewound Resistors 3110-RWR78S2492FRRSL
ESS-10 24.9K 1% RWR78S2492FR RSL

ESS-10 24.9K 1% RWR78S2492FR RSL

Supplier's Site Datasheet
RES 24.9K OHM 10W 1% WW AXIAL - RWR78S2492FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 10W 1% WW AXIAL
RWR78S2492FRRSL
RES 24.9K OHM 10W 1% WW AXIAL RWR78S2492FRRSL
RES 24.9Kohm 10W 1% WW AXIAL

RES 24.9Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2492FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2492FRRSL-ND
Through Hole Resistors RWR78S2492FRRSL-ND
24.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2492FRRSL RWR78S2492FRRSL RWR78S2492FRRSL-ND
Product Name Wirewound Resistors RES 24.9K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details