Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2491FRS73

Description
2.49 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.49 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2491FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2491FRS73-ND
Through Hole Resistors RWR78S2491FRS73-ND
2.49 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.49K OHM 10W 1% WW AXIAL - RWR78S2491FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 10W 1% WW AXIAL
RWR78S2491FRS73
RES 2.49K OHM 10W 1% WW AXIAL RWR78S2491FRS73
RES 2.49Kohm 10W 1% WW AXIAL

RES 2.49Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2491FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2491FRS73
Wirewound Resistors 3110-RWR78S2491FRS73
ESS-10 2.49K 1% RWR78S2491FR S73

ESS-10 2.49K 1% RWR78S2491FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2491FRS73-ND RWR78S2491FRS73 3110-RWR78S2491FRS73
Product Name Through Hole Resistors RES 2.49K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details